The APS12626 is a 2D Hall-effect sensor IC with dual orthogonal Hall elements, optimized for ring magnet applications in automotive and industrial systems. It provides quadrature outputs (Channel A/B) and operates from a 2.8 to 5.5 V supply, with junction temperature capability up to 175°C and AEC-Q100 Grade 0 qualification. The device is packaged in a 5-pin SOT23-W (LH) surface-mount format and includes output short-circuit protection. It supports power-on state restoration to prevent count loss after power cycling, and is available with multiple sensing axis options including Z and X (ZX) as indicated by the part suffix. The device is RoHS-compliant and lead-free.
Dual Hall-Effect Latches
Digital Switch Latch Open Drain Hall Effect SOT-23W-5
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | APS12626LLHALT-AAP | 620-1970-2-ND |
| Product Name | 2D Hall-Effect Speed And Direction Sensor IC | Switches (Solid State) |
| Sensor Technology | Hall Effect Proximity Sensor | Hall Effect Proximity Sensor |