The APS12626 is a 2D Hall-effect sensor IC with planar and vertical Hall elements, optimized for use with ring magnets in automotive and industrial motor applications. It provides quadrature outputs (Channel A/B) and operates from 2.8 to 5.5 V with junction temperatures up to 175°C. The device is qualified to AEC-Q100 Grade 0 and features output short-circuit protection, a 5-pin SOT23-W surface-mount package, and is RoHS-compliant. The system can restore correct state after power-cycling when the -P option is selected.
Dual Hall-Effect Latches
Digital Switch Latch Open Drain Hall Effect SOT-23W-5
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | APS12626LLHALX-AFP | APS12626LLHALX-AFP-ND |
| Product Name | 2D Hall-Effect Speed And Direction Sensor IC | Switches (Solid State) |
| Sensor Technology | Hall Effect Proximity Sensor | Hall Effect Proximity Sensor |