Allegro MicroSystems Inc. ASIL-A, Two-Wire End-Of-Line Programmable Hall-Effect Switch/Latch APS11900LLHALX

Description
The APS11900 offers highly programmable functionality for optimizing switchpoint accuracy, along with integrated diagnostics and a safe state output for functional safety applications. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote
Description
The APS11900 offers highly programmable functionality for optimizing switchpoint accuracy, along with integrated diagnostics and a safe state output for functional safety applications. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The APS11900 is a highly programmable, two-wire planar Hall-effect sensor integrated circuit designed for automotive and industrial safety applications, featuring ASIL A compliance per ISO 26262, internal diagnostics, and a defined safe state. It operates from -40°C to 175°C junction temperature with a 3 to 24 V supply range and includes integrated overvoltage clamp, reverse-battery protection, and EMC components. The APS11900LLHALX variant is packaged in a 3-pin SOT23-W surface-mount configuration, supplied on a 13-inch reel, 10,000 pieces per reel, and is RoHS-compliant with a matte-tin-plated leadframe.

Datasheet Summary
Powered by GS/AI

The APS11900 is a highly programmable, two-wire planar Hall-effect sensor integrated circuit designed for automotive and industrial safety applications, featuring ASIL A compliance per ISO 26262, internal diagnostics, and a defined safe state. It operates from -40°C to 175°C junction temperature with a 3 to 24 V supply range and includes integrated overvoltage clamp, reverse-battery protection, and EMC components. The APS11900LLHALX variant is packaged in a 3-pin SOT23-W surface-mount configuration, supplied on a 13-inch reel, 10,000 pieces per reel, and is RoHS-compliant with a matte-tin-plated leadframe.

Suppliers

Company
Product
Description
Supplier Links
ASIL-A, Two-Wire End-Of-Line Programmable Hall-Effect Switch/Latch - APS11900LLHALX - Allegro MicroSystems Inc.
Manchester, NH, United States
ASIL-A, Two-Wire End-Of-Line Programmable Hall-Effect Switch/Latch
APS11900LLHALX
ASIL-A, Two-Wire End-Of-Line Programmable Hall-Effect Switch/Latch APS11900LLHALX
The APS11900 offers highly programmable functionality for optimizing switchpoint accuracy, along with integrated diagnostics and a safe state output for functional safety applications. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet

The APS11900 offers highly programmable functionality for optimizing switchpoint accuracy, along with integrated diagnostics and a safe state output for functional safety applications.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet

Supplier's Site Datasheet
Switches (Solid State) - APS11900LLHALX-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
APS11900LLHALX-ND
Switches (Solid State) APS11900LLHALX-ND
Digital Switch Programmable Open Drain Hall Effect SOT-23W

Digital Switch Programmable Open Drain Hall Effect SOT-23W

Buy Now Datasheet

Technical Specifications

  Allegro MicroSystems Inc. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number APS11900LLHALX APS11900LLHALX-ND
Product Name ASIL-A, Two-Wire End-Of-Line Programmable Hall-Effect Switch/Latch Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Continuous-Time Hall-Effect Latch - A1210LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Switches (Solid State) - A1425LK-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Switches (Solid State) - A3240ELTTR-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Switches (Solid State) - A3230ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details