Allegro MicroSystems Inc. Datasheets for Magnetic Sensor Chips

Magnetic sensor chips are semiconductor devices that detect physical quantities using magnetic principles.
Magnetic Sensor Chips: Learn more

Page: 1 2 3
Product Name Notes
1D Linear Position Sensor ICs
2D Angle Position Sensor ICs
The A1304 offers a compact and cost-effective solution for linear Hall-effect sensing, with a miniature SOT23-W package, ratiometric output, and temperature stability for reliable performance. * Note: If you have...
The A1308/9 linear Hall-effect sensor ICs provide accurate and stable analog output in miniature surface-mount and through-hole packages. Ideal for space-constrained automotive and industrial applications. * Note: If you have...
The A1315 provides precise linear Hall-effect sensing in a miniature package, offering high accuracy, temperature stability, and diagnostic capabilities for demanding applications. * Note: If you have issues logging into...
The A1324/5/6 family offers low-noise, high-accuracy linear Hall-effect sensing in miniature packages. Their temperature stability and ratiometric rail-to-rail output make them ideal for demanding automotive and industrial applications. * Note:...
The A1330 offers precise angle measurement with programmable features, including adjustable internal averaging, angle scaling for short-stroke applications, and diagnostic capabilities for enhanced system reliability. * Note: If you have...
The A1333 provides high-resolution angle measurements with integrated diagnostics for safety-critical applications. Supports various output formats (UVW, ABI, SPI, PWM) and on-chip EEPROM for flexible configuration. * Note: If you...
The A1335 offers versatile and precise angle measurement with multiple interface options (I²C, SPI, SENT), programmable linearization, and on-chip EEPROM for flexible configuration. Ideal for automotive applications. * Note: If...
The A1337 provides contactless angle measurements with advanced diagnostics for safety-critical applications. Supports SPI and SENT interfaces, integrated turns counter, low-power modes, and flexible configuration options. * Note: If you...
The A1338 offers flexible angle measurement with SPI and SENT/PWM outputs, integrated diagnostics, and user-programmable features for optimized performance in automotive applications. * Note: If you have issues logging into...
The A1339 provides high-resolution angle measurements with integrated diagnostics, making it suitable for demanding automotive applications. Supports various output formats (UVW, ABI, SPI, PWM) and on-chip EEPROM for flexible configuration.
The A1342 offers high-precision linear Hall-effect sensing with advanced diagnostics for safety-critical applications. Its programmable features, including bandwidth, offset, and temperature compensation, enable optimized performance in a variety of systems.
The A1343 provides highly accurate and linear output in the presence of nonlinear magnetic fields, using advanced 32-segment linearization. Its programmable features and EEPROM memory enable optimized performance and simplified...
The A1359 provides redundant output signals (analog and PWM) for enhanced reliability in linear Hall-effect sensing applications. Factory programming ensures optimized performance and temperature stability. * Note: If you have...
The A1377 offers high-accuracy and high-resolution linear Hall-effect sensing without compromising bandwidth. Segmented temperature compensation and user programmability enable optimized performance in demanding applications. * Note: If you have issues...

Next >>