The APS11060LUAA-0PL is a vertical Hall-effect switch IC in a 3-pin SIP through-hole package, designed for automotive applications. It operates from 3.3 to 24 V, supports junction temperatures from -40°C to 165°C, and includes reverse-battery and overvoltage protection. The device features an open-drain output with low-active logic for omnipolar magnetic sensing, and is AEC-Q100 qualified. It is developed per ISO 26262 as a safety element out-of-context with ASIL A capability (pending confirmation).
The APS11000/60 family offers robust Hall-effect switching for automotive and industrial applications, with integrated protection against reverse battery, load dump, and other harsh environmental conditions.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Digital Switch Omnipolar Switch Open Drain Hall Effect 3-SIP
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | APS11060LUAA-0PL | 620-APS11060LUAA-0PLTR-ND |
| Product Name | ASIL-A Vertical Hall-Effect Switch IC | Switches (Solid State) |
| Sensor Technology | Hall Effect Proximity Sensor | Hall Effect Proximity Sensor |