Allegro MicroSystems Inc. High-Temperature Hall-Effect Latches For Low Voltage Applications APS12205LLHALX

Description
These high-temperature Hall-effect latches are optimized for low-voltage automotive applications, offering extended operating temperature range (up to 175°C) and robust performance. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (APS12205) (APS12215) (APS12235) Download Datasheet
Request a Quote
Description
These high-temperature Hall-effect latches are optimized for low-voltage automotive applications, offering extended operating temperature range (up to 175°C) and robust performance. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (APS12205) (APS12215) (APS12235) Download Datasheet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The APS12205LLHALX is a high-temperature Hall-effect latch for low-voltage applications, operating from 2.8 to 5.5 V with a junction temperature range up to 175°C. It is housed in a 3-pin SOT23W surface-mount package and is AEC-Q100 automotive qualified. The device features dynamic offset cancellation, output short-circuit protection, and symmetrical switchpoints, with output controlled by south and north magnetic poles. Ambient temperature range is specified from -40°C to 150°C.

Datasheet Summary
Powered by GS/AI

The APS12205LLHALX is a high-temperature Hall-effect latch for low-voltage applications, operating from 2.8 to 5.5 V with a junction temperature range up to 175°C. It is housed in a 3-pin SOT23W surface-mount package and is AEC-Q100 automotive qualified. The device features dynamic offset cancellation, output short-circuit protection, and symmetrical switchpoints, with output controlled by south and north magnetic poles. Ambient temperature range is specified from -40°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
High-Temperature Hall-Effect Latches For Low Voltage Applications - APS12205LLHALX - Allegro MicroSystems Inc.
Manchester, NH, United States
High-Temperature Hall-Effect Latches For Low Voltage Applications
APS12205LLHALX
High-Temperature Hall-Effect Latches For Low Voltage Applications APS12205LLHALX
These high-temperature Hall-effect latches are optimized for low-voltage automotive applications, offering extended operating temperature range (up to 175°C) and robust performance. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (APS12205) (APS12215) (APS12235) Download Datasheet

These high-temperature Hall-effect latches are optimized for low-voltage automotive applications, offering extended operating temperature range (up to 175°C) and robust performance.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models

  • (APS12205)
  • (APS12215)
  • (APS12235)

Download Datasheet

Supplier's Site Datasheet
Switches (Solid State) - APS12205LLHALX-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
APS12205LLHALX-ND
Switches (Solid State) APS12205LLHALX-ND
Digital Switch Latch Open Drain Hall Effect SOT-23W

Digital Switch Latch Open Drain Hall Effect SOT-23W

Buy Now Datasheet

Technical Specifications

  Allegro MicroSystems Inc. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number APS12205LLHALX APS12205LLHALX-ND
Product Name High-Temperature Hall-Effect Latches For Low Voltage Applications Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Micropower, Ultrasensitive Hall-Effect Switch - A3213ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Switches (Solid State) - A1212EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Chopper-Stabilized Precision Hall Switch - A1120ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Switches (Solid State) - A3280ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details