The APS11500LUAA-0SH1D is a two-wire Hall-effect switch with ASIL A compliance, designed for automotive safety applications. It features integrated diagnostics, a defined safe state, and operates from 3 to 24 V with a junction temperature range of -40°C to 175°C. The device includes an internal overvoltage clamp (40 V), reverse-battery protection, and an integrated voltage regulator. It is packaged in a 3-pin SIP through-hole configuration and responds to a south magnetic field with a unipolar switch mode, a magnetic operate point of 50 to 110 G, and a release point of 45 to 105 G. Output current for low mode is 2 to 5 mA, and the temperature coefficient is -0.2%/°C. It is RoHS-compliant and lead-free.
The APS11500 is a two-wire Hall-effect switch designed for functional safety applications, offering integrated diagnostics, a safe state output, and compatibility with legacy two-wire systems.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | APS11500LUAA-0SH1D | APS11500LUAA-0SH1D-ND |
| Product Name | ASIL-A, 2-Awire Hall-Effect Switch Sensor IC | Switches (Solid State) |
| Sensor Technology | Hall Effect Proximity Sensor | Hall Effect Proximity Sensor |