The APS11760LUAA-0PL is a micropower vertical Hall-effect switch in a 3-pin SIP through-hole package, designed for 24 V automotive and industrial applications. It operates from -40°C to 165°C junction temperature, features reverse-battery and overvoltage protection, and complies with AEC-Q100 qualification. The device is ASIL A compliant (pending confirmation) when used per the safety manual, draws 6 µA average current, and uses an omnipolar switching threshold of ±40 G typical. Its open-drain output provides solid-state reliability for applications such as gear shift selectors and end-of-travel sensing.
The APS11700/60 family offers micropower operation with automatic power management for extended battery life in automotive and industrial applications. These rugged devices provide a solid-state replacement for mechanical switches and are available in both planar and vertical Hall-effect sensing options.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models
Download Datasheet
| Allegro MicroSystems Inc. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | APS11760LUAA-0PL |
| Product Name | ASIL-A 24V Micropower Vertical And Planar Hall-Effect Switches |
| Sensor Technology | Hall Effect Proximity Sensor |