The APS11500 is a two-wire planar Hall-effect switch designed for automotive safety systems, featuring ASIL A compliance per ISO 26262 and operation from -40°C to 175°C junction temperature. It includes integrated reverse-battery protection, a 40 V load-dump clamp, and an internal voltage regulator, enabling direct battery connection. The part is available in a 3-pin SIP through-hole package (UA) with options for unipolar south sensing, a flat temperature coefficient, and a switch threshold magnitude of 50-110 G (BOP) and 45-105 G (BRP). Output current levels are selectable between 2-5 mA and 5-6.9 mA. The device supports SmCo, NdFeB, and ferrite magnets and is qualified to AEC-Q100 Grade 0.
Two-Wire Hall-Effect Switches
Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | APS11500LUAA-0NL1A | APS11500LUAA-0NL1A-ND |
| Product Name | ASIL-A, 2-Awire Hall-Effect Switch Sensor IC | Switches (Solid State) |
| Sensor Technology | Hall Effect Proximity Sensor | Hall Effect Proximity Sensor |