The APS12625 is a 2D Hall-effect speed and direction sensor IC designed for use with ring magnets in automotive and industrial motor applications. It features orthogonal planar and vertical Hall elements providing quadrature-like phase separation independent of magnet pole pitch and air gap, with speed and direction outputs. The device operates from 2.8 to 5.5 V, is qualified to AEC-Q100 Grade 0 for junction temperatures up to 175°C, and includes output short-circuit protection. It is packaged in a 5-pin SOT23-W (LH) surface-mount package. The part supports power-on state configuration and is ASIL A compliant when used as specified in the safety manual.
Dual Hall-Effect Latches
Digital Switch Latch Open Drain Hall Effect SOT-23W
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | APS12625LLHALT-AF | 620-APS12625LLHALT-AFTR-ND |
| Product Name | 2D Hall-Effect Speed And Direction Sensor IC | Switches (Solid State) |
| Sensor Technology | Hall Effect Proximity Sensor | Hall Effect Proximity Sensor |