The APS12200LLHALX is a three-wire, planar Hall-effect latch IC designed for automotive applications, featuring operation from 2.8 to 24 V and junction temperatures up to 175°C. It is packaged in a 3-pin SOT23W surface-mount format and includes integrated reverse-battery protection, overvoltage protection, and short-circuit current limiting. The device meets AEC-Q100 qualification, provides ±12 kV HBM ESD protection, and is ASIL A compliant when used as specified. The magnetic switch points are symmetrical at ±35 G.
These high-temperature Hall-effect latches are designed for demanding automotive applications, offering extended operating temperature range (up to 175°C) and enhanced system robustness with integrated protection features.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models
Download Datasheet
Digital Switch Latch Open Drain Hall Effect SOT-23W
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | APS12200LLHALX | APS12200LLHALX-ND |
| Product Name | High-Temperature Automotive Precision Hall-Effect Latches | Switches (Solid State) |
| Sensor Technology | Hall Effect Proximity Sensor | Hall Effect Proximity Sensor |