Allegro MicroSystems Inc. ASIL-A Vertical Hall-Effect Switch IC APS11060LLHALX-0PL

Description
The APS11000/60 family offers robust Hall-effect switching for automotive and industrial applications, with integrated protection against reverse battery, load dump, and other harsh environmental conditions. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote
Description
The APS11000/60 family offers robust Hall-effect switching for automotive and industrial applications, with integrated protection against reverse battery, load dump, and other harsh environmental conditions. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The APS11060 is a vertical Hall-effect switch designed for automotive applications, offering omnipolar sensing with an open-drain output. It operates from 3.3 V to 24 V and supports junction temperatures from -40°C to 165°C. The device includes reverse-battery protection, overvoltage clamping for 40 V load dump compliance, and short-circuit protection. It is AEC-Q100 qualified and developed as an ASIL A safety element out-of-context per ISO 26262. Available in a 3-pin SOT23W surface-mount package (suffix LH), it is packaged on a 13-inch reel for automated assembly.

Datasheet Summary
Powered by GS/AI

The APS11060 is a vertical Hall-effect switch designed for automotive applications, offering omnipolar sensing with an open-drain output. It operates from 3.3 V to 24 V and supports junction temperatures from -40°C to 165°C. The device includes reverse-battery protection, overvoltage clamping for 40 V load dump compliance, and short-circuit protection. It is AEC-Q100 qualified and developed as an ASIL A safety element out-of-context per ISO 26262. Available in a 3-pin SOT23W surface-mount package (suffix LH), it is packaged on a 13-inch reel for automated assembly.

Suppliers

Company
Product
Description
Supplier Links
ASIL-A Vertical Hall-Effect Switch IC - APS11060LLHALX-0PL - Allegro MicroSystems Inc.
Manchester, NH, United States
ASIL-A Vertical Hall-Effect Switch IC
APS11060LLHALX-0PL
ASIL-A Vertical Hall-Effect Switch IC APS11060LLHALX-0PL
The APS11000/60 family offers robust Hall-effect switching for automotive and industrial applications, with integrated protection against reverse battery, load dump, and other harsh environmental conditions. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet

The APS11000/60 family offers robust Hall-effect switching for automotive and industrial applications, with integrated protection against reverse battery, load dump, and other harsh environmental conditions.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet

Supplier's Site Datasheet
Switches (Solid State) - 620-APS11060LLHALX-0PLTR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
620-APS11060LLHALX-0PLTR-ND
Switches (Solid State) 620-APS11060LLHALX-0PLTR-ND
Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23W

Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23W

Buy Now Datasheet

Technical Specifications

  Allegro MicroSystems Inc. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number APS11060LLHALX-0PL 620-APS11060LLHALX-0PLTR-ND
Product Name ASIL-A Vertical Hall-Effect Switch IC Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3422LKA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Switches (Solid State) - 620-A1698LUBTN-FWPG-TCT-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Switches (Solid State) - 620-A1222EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Switches (Solid State) - A1213ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details