Allegro MicroSystems Inc. Two-Wire Hall-Effect Latch APS12400LUAA-0H1A

Description
The APS12400 is a two-wire Hall-effect latch designed for functional safety applications, offering integrated diagnostics, a safe state output, and compatibility with legacy two-wire systems. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote
Description
The APS12400 is a two-wire Hall-effect latch designed for functional safety applications, offering integrated diagnostics, a safe state output, and compatibility with legacy two-wire systems. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The APS12400LUAA-0H1A is a two-wire Hall-effect latch in a 3-pin SIP through-hole package, designed for automotive and industrial safety systems. It operates from 3 to 24 V, withstands junction temperatures up to 175°C, and meets AEC-Q100 Grade 0 qualification. The device includes an integrated overvoltage clamp, reverse-battery protection, and overtemperature detection, with a magnetic switch point of +80 G maximum and -80 G minimum and an output current range of 5 to 6.9 mA. It is ASIL A compliant when used as specified and supports SmCo, NdFeB, and ferrite magnets with a flat temperature coefficient.

Datasheet Summary
Powered by GS/AI

The APS12400LUAA-0H1A is a two-wire Hall-effect latch in a 3-pin SIP through-hole package, designed for automotive and industrial safety systems. It operates from 3 to 24 V, withstands junction temperatures up to 175°C, and meets AEC-Q100 Grade 0 qualification. The device includes an integrated overvoltage clamp, reverse-battery protection, and overtemperature detection, with a magnetic switch point of +80 G maximum and -80 G minimum and an output current range of 5 to 6.9 mA. It is ASIL A compliant when used as specified and supports SmCo, NdFeB, and ferrite magnets with a flat temperature coefficient.

Suppliers

Company
Product
Description
Supplier Links
Two-Wire Hall-Effect Latch - APS12400LUAA-0H1A - Allegro MicroSystems Inc.
Manchester, NH, United States
Two-Wire Hall-Effect Latch
APS12400LUAA-0H1A
Two-Wire Hall-Effect Latch APS12400LUAA-0H1A
The APS12400 is a two-wire Hall-effect latch designed for functional safety applications, offering integrated diagnostics, a safe state output, and compatibility with legacy two-wire systems. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet

The APS12400 is a two-wire Hall-effect latch designed for functional safety applications, offering integrated diagnostics, a safe state output, and compatibility with legacy two-wire systems.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet

Supplier's Site Datasheet
Switches (Solid State) - 620-APS12400LUAA-0H1A-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
620-APS12400LUAA-0H1A-ND
Switches (Solid State) 620-APS12400LUAA-0H1A-ND
Digital Switch Latch, Bipolar Switch Open Drain Hall Effect 3-SIP

Digital Switch Latch, Bipolar Switch Open Drain Hall Effect 3-SIP

Buy Now Datasheet

Technical Specifications

  Allegro MicroSystems Inc. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number APS12400LUAA-0H1A 620-APS12400LUAA-0H1A-ND
Product Name Two-Wire Hall-Effect Latch Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1153LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Switches (Solid State) - A3280EUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Micropower Ultrasensitive 3D Hall-Effect Switch - A1266ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Micropower, Ultrasensitive Hall-Effect Switch - A3213ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers