The APS11760LUAA-0SL is a micropower vertical Hall-effect switch designed for automotive and industrial applications, offering direct battery connection up to 24 V with integrated reverse-battery, overvoltage, and short-circuit protection. It features a 3-pin SIP through-hole package, operates from -40°C to 165°C junction temperature, and draws 6 µA average current in micropower mode. The device has an omnipolar switch threshold of ±40 G (typical) with an open-drain output and complies with AEC-Q100. It is ASIL A compliant (pending confirmation) as a safety element out-of-context under ISO 26262 when used as specified.
The APS11700/60 family offers micropower operation with automatic power management for extended battery life in automotive and industrial applications. These rugged devices provide a solid-state replacement for mechanical switches and are available in both planar and vertical Hall-effect sensing options.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models
Download Datasheet
| Allegro MicroSystems Inc. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | APS11760LUAA-0SL |
| Product Name | ASIL-A 24V Micropower Vertical And Planar Hall-Effect Switches |
| Sensor Technology | Hall Effect Proximity Sensor |