The APS11450LLHALT-3SLC is a three-wire planar Hall-effect switch with ASIL B functional safety compliance per ISO 26262, designed for automotive safety systems. It features integrated background diagnostics, overvoltage and reverse-battery protection, and operates from 3 to 30 V with a maximum junction temperature of 175°C. The device is qualified to AEC-Q100 Grade 0 and withstands ±8 kV HBM ESD. It has a low temperature coefficient of -0.12%/°C and a magnetic operate point of 280 G, with a 7-inch reel packaging option. The part uses a 3-pin SOT23-W surface-mount package.
The APS11450 enhances functional safety in automotive and industrial applications with advanced diagnostics, a fault state output, and continuous background diagnostics for reliable operation.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | APS11450LLHALT-3SLC | 620-APS11450LLHALT-3SLCTR-ND |
| Product Name | Three-Wire Hall-Effect Switch With Advanced Diagnostics | Switches (Solid State) |
| Sensor Technology | Hall Effect Proximity Sensor | Hall Effect Proximity Sensor |