The APS12205LUAA is a high-temperature Hall-effect latch designed for low-voltage applications, operating from 2.8 to 5.5 V with a maximum junction temperature of 175°C and AEC-Q100 automotive qualification. It features dynamic offset cancellation, output short-circuit protection, and a solid-state open-drain output. The device is packaged in a 3-pin SIP (UA) through-hole format, with a pinout of VCC, VOUT, and GND. The magnetic switchpoints are symmetrical, with a bipolar operating range of −40 G to 40 G.
These high-temperature Hall-effect latches are optimized for low-voltage automotive applications, offering extended operating temperature range (up to 175°C) and robust performance.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models
Download Datasheet
Digital Switch Latch Open Drain Hall Effect 3-SIP
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | APS12205LUAA | 620-1964-ND |
| Product Name | High-Temperature Hall-Effect Latches For Low Voltage Applications | Switches (Solid State) |
| Sensor Technology | Hall Effect Proximity Sensor | Hall Effect Proximity Sensor |