Allegro MicroSystems Inc. Three-Wire Hall-Effect Switch With Advanced Diagnostics APS11450LLHALX-3SLC

Description
The APS11450 enhances functional safety in automotive and industrial applications with advanced diagnostics, a fault state output, and continuous background diagnostics for reliable operation. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote
Description
The APS11450 enhances functional safety in automotive and industrial applications with advanced diagnostics, a fault state output, and continuous background diagnostics for reliable operation. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The APS11450LLHALX-3SLC is a three-wire Hall-effect switch designed for automotive and industrial applications, featuring advanced diagnostics and functional safety compliance with ASIL B according to ISO 26262. This sensor integrates background diagnostics for the signal path, regulator, Hall plate, and bias, along with overtemperature detection and nonvolatile memory, ensuring reliable operation in safety-critical systems. It operates within a voltage range of 3 to 30 V and is capable of withstanding junction temperatures up to 175°C, making it suitable for harsh environments. The device includes built-in protections against reverse battery, overvoltage, and electrostatic discharge (ESD), enhancing its robustness. The APS11450LLHALX-3SLC variant specifically offers a low output polarity with a temperature coefficient of -0.12%/°C and a magnetic operate point of 280 G. Available in a 3-pin SOT23-W surface mount package, this product is RoHS-compliant and lead-free, contributing to a reduced bill-of-materials and assembly costs. It is ideal for applications such as limit switches, safety interlocks, and position detection in automotive systems.

Datasheet Summary
Powered by GS/AI

The APS11450LLHALX-3SLC is a three-wire Hall-effect switch designed for automotive and industrial applications, featuring advanced diagnostics and functional safety compliance with ASIL B according to ISO 26262. This sensor integrates background diagnostics for the signal path, regulator, Hall plate, and bias, along with overtemperature detection and nonvolatile memory, ensuring reliable operation in safety-critical systems. It operates within a voltage range of 3 to 30 V and is capable of withstanding junction temperatures up to 175°C, making it suitable for harsh environments. The device includes built-in protections against reverse battery, overvoltage, and electrostatic discharge (ESD), enhancing its robustness. The APS11450LLHALX-3SLC variant specifically offers a low output polarity with a temperature coefficient of -0.12%/°C and a magnetic operate point of 280 G. Available in a 3-pin SOT23-W surface mount package, this product is RoHS-compliant and lead-free, contributing to a reduced bill-of-materials and assembly costs. It is ideal for applications such as limit switches, safety interlocks, and position detection in automotive systems.

Suppliers

Company
Product
Description
Supplier Links
Three-Wire Hall-Effect Switch With Advanced Diagnostics - APS11450LLHALX-3SLC - Allegro MicroSystems Inc.
Manchester, NH, United States
Three-Wire Hall-Effect Switch With Advanced Diagnostics
APS11450LLHALX-3SLC
Three-Wire Hall-Effect Switch With Advanced Diagnostics APS11450LLHALX-3SLC
The APS11450 enhances functional safety in automotive and industrial applications with advanced diagnostics, a fault state output, and continuous background diagnostics for reliable operation. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet

The APS11450 enhances functional safety in automotive and industrial applications with advanced diagnostics, a fault state output, and continuous background diagnostics for reliable operation.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet

Supplier's Site Datasheet
Switches (Solid State) - 620-APS11450LLHALX-3SLCTR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
620-APS11450LLHALX-3SLCTR-ND
Switches (Solid State) 620-APS11450LLHALX-3SLCTR-ND
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W

Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W

Buy Now Datasheet

Technical Specifications

  Allegro MicroSystems Inc. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number APS11450LLHALX-3SLC 620-APS11450LLHALX-3SLCTR-ND
Product Name Three-Wire Hall-Effect Switch With Advanced Diagnostics Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1155LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Switches (Solid State) - 620-1051-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Switches (Solid State) - A3280LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Switches (Solid State) - A1128LLTTR-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details