The APS12626 is a 2D Hall-effect sensor IC with planar and vertical Hall elements for quadrature output, designed for motor and encoder applications. It operates from 2.8 to 5.5 V, is qualified to AEC-Q100 Grade 0 for up to 175°C junction temperature, and features output short-circuit protection. The device is packaged in a 5-pin SOT23-W (LH) surface-mount format and supports XY, ZX, and ZY sensing axis options. It enables system state recovery after power cycling and is RoHS-compliant with lead-free plating.
Dual Hall-Effect Latches
Digital Switch Latch Open Drain Hall Effect SOT-23W
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | APS12626LLHALT-AA | 620-APS12626LLHALT-AATR-ND |
| Product Name | 2D Hall-Effect Speed And Direction Sensor IC | Switches (Solid State) |
| Sensor Technology | Hall Effect Proximity Sensor | Hall Effect Proximity Sensor |