The APS11200 is a three-wire, planar Hall-effect switch designed for automotive safety systems requiring ASIL A compliance under ISO 26262. It operates from 2.8 to 24 V, withstands junction temperatures up to 175°C, and includes reverse-battery, load dump, and overvoltage protection with ±12 kV ESD(HBM) immunity. The APS11200LLHALT variant is packaged in a 3-pin SOT23W surface-mount format with specified switchpoints of 35 G operate and 25 G release, and operates within an ambient temperature range of -40°C to 150°C. It features chopper stabilization, an open-drain output, and is RoHS compliant with matte-tin plating.
The APS11200 provides reliable switching in high-temperature automotive applications (up to 175°C junction), featuring ASIL compliance and integrated protection features for enhanced system robustness.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
MAGNETIC SWITCH UNIPOLAR SOT23W
MAGNETIC SWITCH UNIPOLAR SOT23W
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | APS11200LLHALT | 620-APS11200LLHALTCT-ND |
| Product Name | High Performance Automotive Hall Effect Switch | Switches (Solid State) |
| Sensor Technology | Hall Effect Proximity Sensor | Hall Effect Proximity Sensor |