Allegro MicroSystems Inc. ASIL-A, Two-Wire End-Of-Line Programmable Hall-Effect Switch/Latch APS11900LUAA

Description
The APS11900 offers highly programmable functionality for optimizing switchpoint accuracy, along with integrated diagnostics and a safe state output for functional safety applications. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote
Description
The APS11900 offers highly programmable functionality for optimizing switchpoint accuracy, along with integrated diagnostics and a safe state output for functional safety applications. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The APS11900LUAA is a two-wire end-of-line programmable Hall-effect switch/latch designed for automotive and industrial safety applications. It is compliant with ASIL A safety standards as per ISO 26262, making it suitable for use in safety-related systems. The device features internal diagnostics, a defined safe state, and a highly programmable interface that allows customization of magnetic switch points, temperature coefficients, and hysteresis. It supports both unipolar and bipolar configurations, accommodating various magnet types including SmCo, NdFeB, and ferrite. This Hall-effect sensor operates over a wide temperature range from -40¬8C to 175¬8C and is designed to withstand harsh environments, with built-in protections against reverse battery, overvoltage (up to 40 V), and electrostatic discharge (ESD). The APS11900LUAA is available in a 3-pin SIP package, which facilitates PCB-less applications by integrating necessary passive components. Its robust design and minimal external component requirements contribute to reduced bill of materials and assembly costs, making it a viable option for engineers looking for reliable and efficient sensor solutions in safety-critical applications.

Datasheet Summary
Powered by GS/AI

The APS11900LUAA is a two-wire end-of-line programmable Hall-effect switch/latch designed for automotive and industrial safety applications. It is compliant with ASIL A safety standards as per ISO 26262, making it suitable for use in safety-related systems. The device features internal diagnostics, a defined safe state, and a highly programmable interface that allows customization of magnetic switch points, temperature coefficients, and hysteresis. It supports both unipolar and bipolar configurations, accommodating various magnet types including SmCo, NdFeB, and ferrite. This Hall-effect sensor operates over a wide temperature range from -40¬8C to 175¬8C and is designed to withstand harsh environments, with built-in protections against reverse battery, overvoltage (up to 40 V), and electrostatic discharge (ESD). The APS11900LUAA is available in a 3-pin SIP package, which facilitates PCB-less applications by integrating necessary passive components. Its robust design and minimal external component requirements contribute to reduced bill of materials and assembly costs, making it a viable option for engineers looking for reliable and efficient sensor solutions in safety-critical applications.

Suppliers

Company
Product
Description
Supplier Links
ASIL-A, Two-Wire End-Of-Line Programmable Hall-Effect Switch/Latch - APS11900LUAA - Allegro MicroSystems Inc.
Manchester, NH, United States
ASIL-A, Two-Wire End-Of-Line Programmable Hall-Effect Switch/Latch
APS11900LUAA
ASIL-A, Two-Wire End-Of-Line Programmable Hall-Effect Switch/Latch APS11900LUAA
The APS11900 offers highly programmable functionality for optimizing switchpoint accuracy, along with integrated diagnostics and a safe state output for functional safety applications. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet

The APS11900 offers highly programmable functionality for optimizing switchpoint accuracy, along with integrated diagnostics and a safe state output for functional safety applications.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet

Supplier's Site Datasheet
Switches (Solid State) - APS11900LUAA-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
APS11900LUAA-ND
Switches (Solid State) APS11900LUAA-ND
Digital Switch Programmable Open Drain Hall Effect 3-SIP

Digital Switch Programmable Open Drain Hall Effect 3-SIP

Buy Now Datasheet

Technical Specifications

  Allegro MicroSystems Inc. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number APS11900LUAA APS11900LUAA-ND
Product Name ASIL-A, Two-Wire End-Of-Line Programmable Hall-Effect Switch/Latch Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1152LUBTN-F-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
Switches (Solid State) - 620-1453-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Continuous-Time Hall-Effect Latch - A1213LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Chopper-Stabilized Precision Vertical Hall-Effect Latch - A1260ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers