The APS12626 is a 2D Hall-effect sensor IC with planar and vertical Hall elements, providing quadrature outputs for speed and direction detection in motor and encoder applications. It operates from 2.8 to 5.5 V, is qualified to AEC-Q100 Grade 0 for junction temperatures up to 175°C, and features output short-circuit protection. The device is packaged in a 5-pin SOT23-W surface-mount package (suffix LH) and supports multiple sensing axis configurations (ZX, ZY, XY). It includes a power-on state option (-P) to restore system state after power cycling, reducing pulse count errors. The part is RoHS-compliant and designed for automotive and industrial use.
Dual Hall-Effect Latches
Digital Switch Latch Open Drain Hall Effect SOT-23W-5
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | APS12626LLHALX-CAP | APS12626LLHALX-CAP-ND |
| Product Name | 2D Hall-Effect Speed And Direction Sensor IC | Switches (Solid State) |
| Sensor Technology | Hall Effect Proximity Sensor | Hall Effect Proximity Sensor |