The APS11700LLHALX-0PL is a micropower planar Hall-effect switch with an omnipolar magnetic sensitivity of ±40 G (typical operate point), open-drain output, and active low polarity. It operates from 3.3 V to 24 V, draws 6 µA average supply current, and is housed in a 3-pin SOT23W surface-mount package. The device is AEC-Q100 qualified, supports junction temperatures up to 165°C, includes reverse-battery and overvoltage protection, and is ASIL A compliant (pending confirmation) when used as specified. It is designed for automotive and industrial applications requiring direct battery connection and high EMC immunity.
The APS11700/60 family offers micropower operation with automatic power management for extended battery life in automotive and industrial applications. These rugged devices provide a solid-state replacement for mechanical switches and are available in both planar and vertical Hall-effect sensing options.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models
Download Datasheet
| Allegro MicroSystems Inc. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | APS11700LLHALX-0PL |
| Product Name | Micropower Vertical And Planar Hall-Effect Switches |
| Sensor Technology | Hall Effect Proximity Sensor |