Allegro MicroSystems Inc. ASIL-A Vertical And Planar 3-Wire Hall-Effect Latch APS12060LUAA-0L

Description
The APS12000/60 family provides flexible and reliable Hall-effect latching solutions for automotive applications. These ASIL-compliant devices offer a choice of vertical or planar Hall sensing orientations and feature robust performance in harsh environments. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (APS12000) (APS12060) Download Datasheet
Request a Quote
Description
The APS12000/60 family provides flexible and reliable Hall-effect latching solutions for automotive applications. These ASIL-compliant devices offer a choice of vertical or planar Hall sensing orientations and feature robust performance in harsh environments. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (APS12000) (APS12060) Download Datasheet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The APS12060LUAA-0L is a vertical Hall-effect latch in a 3-pin SIP through-hole package, designed for automotive applications requiring ASIL A compliance under ISO 26262. It operates from 3.3 V to 24 V, withstands up to 40 V load dump and reverse battery conditions, and functions over a junction temperature range up to 175°C. The device features an open-drain output with active-low polarity, a switch threshold of ±40 G, and is AEC-Q100 qualified with ±11 kV HBM ESD protection.

Datasheet Summary
Powered by GS/AI

The APS12060LUAA-0L is a vertical Hall-effect latch in a 3-pin SIP through-hole package, designed for automotive applications requiring ASIL A compliance under ISO 26262. It operates from 3.3 V to 24 V, withstands up to 40 V load dump and reverse battery conditions, and functions over a junction temperature range up to 175°C. The device features an open-drain output with active-low polarity, a switch threshold of ±40 G, and is AEC-Q100 qualified with ±11 kV HBM ESD protection.

Suppliers

Company
Product
Description
Supplier Links
ASIL-A Vertical And Planar 3-Wire Hall-Effect Latch - APS12060LUAA-0L - Allegro MicroSystems Inc.
Manchester, NH, United States
ASIL-A Vertical And Planar 3-Wire Hall-Effect Latch
APS12060LUAA-0L
ASIL-A Vertical And Planar 3-Wire Hall-Effect Latch APS12060LUAA-0L
The APS12000/60 family provides flexible and reliable Hall-effect latching solutions for automotive applications. These ASIL-compliant devices offer a choice of vertical or planar Hall sensing orientations and feature robust performance in harsh environments. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (APS12000) (APS12060) Download Datasheet

The APS12000/60 family provides flexible and reliable Hall-effect latching solutions for automotive applications. These ASIL-compliant devices offer a choice of vertical or planar Hall sensing orientations and feature robust performance in harsh environments.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models

  • (APS12000)
  • (APS12060)

Download Datasheet

Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc.
Product Category Proximity Sensors
Product Number APS12060LUAA-0L
Product Name ASIL-A Vertical And Planar 3-Wire Hall-Effect Latch
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Micropower Ultrasensitive 3D Hall-Effect Switch - A1266ELHLT-SO-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
2D Dual-Channel Ultrasensitive Hall-Effect Latch - A1262LLHLT-X-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Switches (Solid State) - A3241LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1152LUBTN-F-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details