The APS12200LLHALT is a three-wire, high-temperature precision Hall-effect latch in a 3-pin SOT23W surface-mount package, designed for automotive safety systems with ASIL A compliance per ISO 26262. It operates from 2.8 V to 24 V, supports junction temperatures up to 175°C, and includes reverse-battery protection, output short-circuit protection, and ±12 kV HBM ESD immunity. The device has a magnetic switch point of ±35 G and is RoHS compliant with a matte-tin-plated leadframe. It is supplied on a 7-inch reel, 3000 pieces per reel, and features chopper stabilization, an open-drain output, and on-board transient protection for direct battery connection.
These high-temperature Hall-effect latches are designed for demanding automotive applications, offering extended operating temperature range (up to 175°C) and enhanced system robustness with integrated protection features.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models
Download Datasheet
MAGNETIC SWITCH LATCH SOT23W
MAGNETIC SWITCH LATCH SOT23W
Digital Switch Latch Open Drain Hall Effect SOT-23W
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | APS12200LLHALT | 620-APS12200LLHALTCT-ND |
| Product Name | High-Temperature Automotive Precision Hall-Effect Latches | Switches (Solid State) |
| Sensor Technology | Hall Effect Proximity Sensor | Hall Effect Proximity Sensor |