The APS13295 is a precision Hall-effect switch designed for consumer and industrial applications, featuring unipolar switching, chopper stabilization, and integrated protection against reverse polarity, overvoltage, and output short-circuit. It operates from 2.8 to 24 V supply voltage and supports junction temperatures up to 175°C. The part is available in a 3-pin SIP (suffix UA) through-hole package, and includes ±12 kV HBM ESD protection. All variants are RoHS compliant with matte-tin plating. The APS13295KUAA is a specific packaging variant of this series, supplied in bulk, 500 pieces per bag.
The APS13295 provides accurate and reliable switching for consumer and industrial applications, with chopper stabilization minimizing offset drift and enhanced temperature stability.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | APS13295KUAA | APS13295KUAA-ND |
| Product Name | High Performance General Purpose Hall Effect Switch | Switches (Solid State) |
| Sensor Technology | Hall Effect Proximity Sensor | Hall Effect Proximity Sensor |