The APS11000LLHALX-0SH is a planar Hall-effect switch with an active high open-drain output, designed for automotive applications. It operates from 3.3 V to 24 V and is qualified to AEC-Q100 with an extended junction temperature range of -40°C to 165°C. The device includes reverse-battery and overvoltage protection, supports 40 V load dump compliance, and features high EMC immunity. It is packaged in a 3-pin SOT23W surface-mount format (suffix LH) and supplied on a 13-inch reel with 10,000 pieces per reel. The sensor is unipolar, sensing south magnetic poles, and is compliant with ISO 26262 for ASIL A (pending confirmation) safety element out-of-context (SEooC) applications.
The APS11000/60 family offers robust Hall-effect switching for automotive and industrial applications, with integrated protection against reverse battery, load dump, and other harsh environmental conditions.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | APS11000LLHALX-0SH | 620-APS11000LLHALX-0SHTR-ND |
| Product Name | Vertical And Planar Hall-Effect Switch | Switches (Solid State) |
| Sensor Technology | Hall Effect Proximity Sensor | Hall Effect Proximity Sensor |