The APS13290KLHALX is a precision Hall-effect latch in a 3-pin SOT23W surface-mount package, designed for consumer and industrial applications with operation from -40°C to 125°C ambient temperature. It features symmetrical magnetic switch points of 5 to 40 G operate and -5 to -40 G release, reverse-polarity protection, transient immunity, and an open-drain output rated for 30 V and 60 mA. The device operates from 2.8 to 24 V unregulated supplies, includes chopper stabilization, and meets AEC-Q100 for ±12 kV HBM ESD. It is RoHS compliant with a matte-tin-plated leadframe.
The APS13290/1 Hall-effect latches offer high stability and precision for consumer and industrial applications, with chopper stabilization minimizing offset drift and ensuring reliable performance over extended temperature ranges.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models
Download Datasheet
Digital Switch Latch Open Drain Hall Effect SOT-23W
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | APS13290KLHALX | APS13290KLHALX-ND |
| Product Name | High Performance General Purpose Hall Effect Latch | Switches (Solid State) |
| Sensor Technology | Hall Effect Proximity Sensor | Hall Effect Proximity Sensor |