Allegro MicroSystems Inc. High-Temperature Automotive Precision Hall-Effect Latches APS12210LLHALX

Description
Hall-Effect Latches and Bipolar Switches
Request a Quote
Description
Hall-Effect Latches and Bipolar Switches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The APS12210LLHALX is a high-temperature automotive precision Hall-effect latch designed for robust performance in demanding environments. It operates effectively within a junction temperature range of -40¬8C to 175¬8C and is compliant with ASIL A functional safety standards, making it suitable for automotive applications. The device features symmetrical latch switch points and includes protective measures such as reverse-battery protection, output short-circuit protection, and overvoltage protection. It can operate from unregulated supply voltages ranging from 2.8 to 24 V and is designed with high electromagnetic compatibility, boasting ¬±12 kV HBM ESD immunity. The APS12210LLHALX is available in a 3-pin SOT23W surface-mount package, which is lead-free and RoHS compliant. This product is ideal for engineers seeking a reliable and durable Hall-effect latch for automotive systems.

Datasheet Summary
Powered by GS/AI

The APS12210LLHALX is a high-temperature automotive precision Hall-effect latch designed for robust performance in demanding environments. It operates effectively within a junction temperature range of -40¬8C to 175¬8C and is compliant with ASIL A functional safety standards, making it suitable for automotive applications. The device features symmetrical latch switch points and includes protective measures such as reverse-battery protection, output short-circuit protection, and overvoltage protection. It can operate from unregulated supply voltages ranging from 2.8 to 24 V and is designed with high electromagnetic compatibility, boasting ¬±12 kV HBM ESD immunity. The APS12210LLHALX is available in a 3-pin SOT23W surface-mount package, which is lead-free and RoHS compliant. This product is ideal for engineers seeking a reliable and durable Hall-effect latch for automotive systems.

Suppliers

Company
Product
Description
Supplier Links
High-Temperature Automotive Precision Hall-Effect Latches - APS12210LLHALX - Allegro MicroSystems Inc.
Manchester, NH, United States
High-Temperature Automotive Precision Hall-Effect Latches
APS12210LLHALX
High-Temperature Automotive Precision Hall-Effect Latches APS12210LLHALX
Hall-Effect Latches and Bipolar Switches

Hall-Effect Latches and Bipolar Switches

Supplier's Site Datasheet
Switches (Solid State) - APS12210LLHALX-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
APS12210LLHALX-ND
Switches (Solid State) APS12210LLHALX-ND
Digital Switch Latch Open Drain Hall Effect SOT-23W

Digital Switch Latch Open Drain Hall Effect SOT-23W

Buy Now Datasheet

Technical Specifications

  Allegro MicroSystems Inc. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number APS12210LLHALX APS12210LLHALX-ND
Product Name High-Temperature Automotive Precision Hall-Effect Latches Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1242LUA-I2-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Switches (Solid State) - A3282ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Switches (Solid State) - A1421LK-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Continuous-Time Bipolar Switch - A1203EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers