Allegro MicroSystems Inc. Two-Wire Hall-Effect Latch APS12400LLHALX-1H1A

Description
Hall-Effect Latches and Bipolar Switches
Request a Quote
Description
Hall-Effect Latches and Bipolar Switches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The APS12400 is a two-wire planar Hall-effect latch designed for automotive and industrial safety systems, featuring ASIL A compliance per ISO 26262, internal diagnostics, and a safe state. It operates from 3 to 24 V with a junction temperature range of -40°C to 175°C and includes integrated overvoltage clamp, reverse-battery protection, and ESD immunity. The device is qualified to AEC-Q100 Grade 0 and supports SmCo, NdFeB, and ferrite magnets with selectable magnetic switch points and output polarity. Packaging options include 3-pin SOT23-W, 3-pin SIP through-hole, and 3-pin SIP with integrated passive components. The specific variant APS12400LLHALX-1H1A has a switch threshold of BOP: +40 G max and BRP: -40 G max, with output current of 5 to 6.9 mA and flat temperature coefficient, in a 3-pin SOT23-W surface-mount package on a 13-inch reel.

Datasheet Summary
Powered by GS/AI

The APS12400 is a two-wire planar Hall-effect latch designed for automotive and industrial safety systems, featuring ASIL A compliance per ISO 26262, internal diagnostics, and a safe state. It operates from 3 to 24 V with a junction temperature range of -40°C to 175°C and includes integrated overvoltage clamp, reverse-battery protection, and ESD immunity. The device is qualified to AEC-Q100 Grade 0 and supports SmCo, NdFeB, and ferrite magnets with selectable magnetic switch points and output polarity. Packaging options include 3-pin SOT23-W, 3-pin SIP through-hole, and 3-pin SIP with integrated passive components. The specific variant APS12400LLHALX-1H1A has a switch threshold of BOP: +40 G max and BRP: -40 G max, with output current of 5 to 6.9 mA and flat temperature coefficient, in a 3-pin SOT23-W surface-mount package on a 13-inch reel.

Suppliers

Company
Product
Description
Supplier Links
Two-Wire Hall-Effect Latch - APS12400LLHALX-1H1A - Allegro MicroSystems Inc.
Manchester, NH, United States
Two-Wire Hall-Effect Latch
APS12400LLHALX-1H1A
Two-Wire Hall-Effect Latch APS12400LLHALX-1H1A
Hall-Effect Latches and Bipolar Switches

Hall-Effect Latches and Bipolar Switches

Supplier's Site Datasheet
Switches (Solid State) - APS12400LLHALX-1H1A-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
APS12400LLHALX-1H1A-ND
Switches (Solid State) APS12400LLHALX-1H1A-ND
Digital Switch Latch, Bipolar Switch Open Drain Hall Effect SOT-23W

Digital Switch Latch, Bipolar Switch Open Drain Hall Effect SOT-23W

Buy Now Datasheet

Technical Specifications

  Allegro MicroSystems Inc. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number APS12400LLHALX-1H1A APS12400LLHALX-1H1A-ND
Product Name Two-Wire Hall-Effect Latch Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3280LUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3212ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Switches (Solid State) - A3283ELTTR-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Switches (Solid State) - A1213EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details