TE Connectivity Datasheets for Pressure Transmitters
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Connector Dimensions Hex Width Across Flats : 22.2 MM [.875 INCH ] Product Height : 58.42 MM [2.3 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n... | |
| Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 18.97 MM [.746 INCH ] Product Height : 13.8 MM [.54 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 100... | |
| Dimensions Product Height : 4.28 MM [.168 INCH ] Product Length : 9 MM [.354 INCH ] Product Width : 9 MM [.354 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.2 - 3.6 Operation/Applicatio n Output Signal Details : 16 bit ADC... | |
| Dimensions Product Height : 7.2 MM [.283 INCH ] Product Length : 12.7 MM [.5 INCH ] Product Width : 17.4 MM [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C Output Signal Details :... | |
| Dimensions Product Height : 7.2 MM [.283 INCH ] Product Length : 12.7 MM [.5 INCH ] Product Width : 17.4 MM [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Signal Details : 10 - 90% Vdc Pressure :... | |
| Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Pressure Accuracy : ±0.05% or ±0.2% Non-linearity Other Sensor Options : No Option Product Type Features Pressure Sensor Type : mV Output Pressure Sensors... |