VAST STOCK CO., LIMITED Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 40 50 60 100 150 162
Product Name Notes
Diodes - General Purpose, Power, Switching SI STND RECOV DO-8 200-1400V 100A1000PV
Diodes - General Purpose, Power, Switching SI STND RECOV DO-8 200-1400V 100A1200PV
Rectifiers 1.0A 50V
Rectifiers 1000 Volt 1.0 Amp
Rectifiers 1000V 12A REV Leads Std. Recovery
Rectifiers 1000V 12A Std. Recovery
Rectifiers 1000V 35A REV Leads Std. Recovery
Rectifiers 1000V 35A Std. Recovery
Rectifiers 100V 12A Fast Recovery
Rectifiers 100V 12A REV Leads Fast Recovery
Rectifiers 100V 15A REV Leads Std. Recovery
Rectifiers 100V 15A Std. Recovery
Rectifiers 100V 1A Standard
Rectifiers 100V 6A Fast Recovery
Rectifiers 100V 6A REV Leads Fast Recovery
Rectifiers 1A 100V Standard Recov Rectifier
Rectifiers 1A 50V GP
Rectifiers 1A 50V Rectifier Diode
Rectifiers 1A 50V Standard Recov Rectifier
Rectifiers 1A 50V
Rectifiers 1A 50Vr 35Vrms 50V 30A 1.0Vf 5.0uA 15pF
Rectifiers 1A,100V,STD.GLASS PASSIVATED RECTIFIER
Rectifiers 1A,50V,Std SILASTIC Rect
Rectifiers 1A,50V,STD.GLASS PASSIVATED RECTIFIER
Rectifiers 200 Volt 1.0 Amp
Rectifiers 200V 12A Fast Recovery
Rectifiers 200V 12A REV Leads Fast Recovery
Rectifiers 200V 15A REV Leads Std. Recovery
Rectifiers 200V 15A Std. Recovery
Rectifiers 200V 6A Fast Recovery
Rectifiers 200V 6A REV Leads Fast Recovery
Rectifiers 300 Volt 150 Amp
Rectifiers 300V 12A Fast Recovery
Rectifiers 300V 12A REV Leads Fast Recovery
Rectifiers 300V 15A REV Leads Std. Recovery
Rectifiers 300V 15A Std. Recovery
Rectifiers 300V 6A Fast Recovery
Rectifiers 300V 6A REV Leads Fast Recovery
Rectifiers 400 Volt 1.0 Amp
Rectifiers 400V 12A Fast Recovery
Rectifiers 400V 12A REV Leads Fast Recovery
Rectifiers 400V 15A REV Leads Std. Recovery
Rectifiers 400V 15A Std. Recovery
Rectifiers 400V 6A Fast Recovery
Rectifiers 400V 6A REV Leads Fast Recovery
Rectifiers 500V 15A REV Leads Std. Recovery
Rectifiers 500V 15A Std. Recovery
Rectifiers 50V 12A REV Leads Fast Recovery
Rectifiers 50V 1A Standard
Rectifiers 50V 6A Fast Recovery
Rectifiers 50V 6A REV Leads Fast Recovery
Rectifiers 600 Volt 1.0 Amp
Rectifiers 600V 15A REV Leads Std. Recovery
Rectifiers 600V 15A Std. Recovery
Rectifiers 700V 35A REV Leads Std. Recovery
Rectifiers 700V 35A Std. Recovery
Rectifiers 800V 12A REV Leads Std. Recovery
Rectifiers 800V 12A Std. Recovery
Rectifiers 800V 35A REV Leads Std. Recovery
Rectifiers 800V 35A Std. Recovery
Rectifiers 900V 35A REV Leads Std. Recovery
Rectifiers 900V 35A Std. Recovery
Rectifiers D MET 1A STD 600V
Rectifiers D MET 250MA STD 2.5KV
Rectifiers D MET 250MA STD 2KV
Rectifiers D MET 250MA STD 3KV
Rectifiers DIODE GEN PURP 100V 1A DO41
Rectifiers DIODE GEN PURP 50V 1A DO41
Rectifiers Diode, 1A, 50V DO-204AL (DO-41)
Rectifiers MIL, QPL PART, 0.250A. 1500V RECTIFIER
Rectifiers MIL, QPL PART, 1A, 1000V STANDARD RECT
Rectifiers RECOMMENDED ALT 625-1N4002E-E3/73
Rectifiers Rectifier
Rectifiers SI STND RECOV DO-8 200-1400V 100A 200PV
Rectifiers SI STND RECOV DO-8 200-1400V 100A 400PV
Rectifiers SI STND RECOV DO-8 200-1400V 100A 600PV
Rectifiers SI STND RECOV DO-8 200-1400V 100A 800PV
Rectifiers SI STND RECOV DO-8 200-1400V 100A1200PV
Rectifiers SI STND RECOV DO-8 200-1400V 100A1400PV
Rectifiers Switching Diode
Rectifiers Vr/100V Io/1A BULK
Rectifiers Vr/100V Io/1A Trim Leads
Rectifiers Vr/100V Io/1A
Rectifiers Vr/50V Io/1A BULK
Rectifiers Vr/50V Io/1A Glass Passivated
Rectifiers Vr/50V Io/1A T/R
Rectifiers Vr/50V Io/1A Trim Leads
Rectifiers Vr/50V Io/1A
Rectifiers VR=100V, IO=1A
Rectifiers VR=50V, IO=1A
Zener Diodes 0TC Reference Voltage Zener
Zener Diodes Voltage Regulator
Zener Diodes Zener Diodes
Zener Diodes Zener Voltage Regulator Diode
Zener Diodes

<< Prev Next >>