Vishay Precision Group 50V 1A Diode and Rectifier 1N4001-E3/73

Description
Diode 50V 1A 2-Pin DO-204AL Ammo Product overview: 1N4001-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4001-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode 50V 1A 2-Pin DO-204AL Ammo Product overview: 1N4001-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4001-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V 1A Diode and Rectifier - 280-1N4001-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 1A Diode and Rectifier
280-1N4001-E3/73
50V 1A Diode and Rectifier 280-1N4001-E3/73
Diode 50V 1A 2-Pin DO-204AL Ammo Product overview: 1N4001-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4001-E3/73 can be used for catalog matching and distributor lookup.

Diode 50V 1A 2-Pin DO-204AL Ammo Product overview: 1N4001-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4001-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N4001-E3/73 - 1002075-1N4001-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4001-E3/73
1002075-1N4001-E3/73
Diodes, Rectifiers - Single - 1N4001-E3/73 1002075-1N4001-E3/73
Manufacturer: Vishay Win Source Part Number: 1002075-1N4001-E3/73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1002075-1N4001-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 1N4001-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4001-E3/73GICT-ND
Single Diodes 1N4001-E3/73GICT-ND
Diode Standard 50V 1A Through Hole DO-204AL (DO-41)

Diode Standard 50V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N4001-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4001-E3/73GITB-ND
Single Diodes 1N4001-E3/73GITB-ND
Diode Standard 50V 1A Through Hole DO-204AL (DO-41)

Diode Standard 50V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N4001-E3/73
Rectifiers 1N4001-E3/73
Rectifiers Vr/50V Io/1A

Rectifiers Vr/50V Io/1A

Buy Now Datasheet
Diodes >> Diodes - General Purpose - 1N4001-E3/73 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
1N4001-E3/73
Diodes >> Diodes - General Purpose 1N4001-E3/73
1A 50V 1.1V@1A DO-41 Diodes - General Purpose ROHS

1A 50V 1.1V@1A DO-41 Diodes - General Purpose ROHS

Supplier's Site Datasheet
Diode, Standard, 1A, 50V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay - 78K2046 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 50V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay
78K2046
Diode, Standard, 1A, 50V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay 78K2046
DIODE, STANDARD, 1A, 50V, DO-204AL-2; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, STANDARD, 1A, 50V, DO-204AL-2; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Diode, Standard, 1A, 50V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 28X4632 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 50V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
28X4632
Diode, Standard, 1A, 50V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 28X4632
DIODE, STANDARD, 1A, 50V, DO-204AL-2, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, STANDARD, 1A, 50V, DO-204AL-2, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4001-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4001-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers 1N4001-E3/73
DIODE GEN PURP 50V 1A DO204AL

DIODE GEN PURP 50V 1A DO204AL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers General Purpose Diodes Diodes Rectifiers
Product Number 280-1N4001-E3/73 1002075-1N4001-E3/73 1N4001-E3/73GICT-ND 1N4001-E3/73 1N4001-E3/73 78K2046 1N4001-E3/73
Product Name 50V 1A Diode and Rectifier Diodes, Rectifiers - Single - 1N4001-E3/73 Single Diodes Rectifiers Diodes >> Diodes - General Purpose Diode, Standard, 1A, 50V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape DO-204AL DO-41 DO-41
RoHS Compliant RoHS RoHS RoHS
IO 1 amps
Tj -50 C (-58 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data