Vishay Precision Group Diodes, Rectifiers - Single - 1N4001-E3/54 1N4001-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 1002074-1N4001-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1002074-1N4001-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N4001-E3/54 - 1002074-1N4001-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4001-E3/54
1002074-1N4001-E3/54
Diodes, Rectifiers - Single - 1N4001-E3/54 1002074-1N4001-E3/54
Manufacturer: Vishay Win Source Part Number: 1002074-1N4001-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Vishay
Win Source Part Number: 1002074-1N4001-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Single Diodes - 1N4001-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4001-E3/54GICT-ND
Single Diodes 1N4001-E3/54GICT-ND
Diode Standard 50V 1A Through Hole DO-204AL (DO-41)

Diode Standard 50V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N4001-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4001-E3/54GITR-ND
Single Diodes 1N4001-E3/54GITR-ND
Diode Standard 50V 1A Through Hole DO-204AL (DO-41)

Diode Standard 50V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Through-Hole 50V 1A Diode and Rectifier - 280-1N4001-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 50V 1A Diode and Rectifier
280-1N4001-E3/54
Through-Hole 50V 1A Diode and Rectifier 280-1N4001-E3/54
Diode 50V 1A DO-204AL Through Hole Product overview: 1N4001-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4001-E3/54 can be used for catalog matching and distributor lookup.

Diode 50V 1A DO-204AL Through Hole Product overview: 1N4001-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4001-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 8651870 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8651870
Schottky Diodes & Rectifiers 8651870
Vishay 1N4001-E3/54 Diode

Vishay 1N4001-E3/54 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 6288931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6288931
Schottky Diodes & Rectifiers 6288931
Vishay 1N4001-E3/54 Diode

Vishay 1N4001-E3/54 Diode

Supplier's Site
Standard Diode, 1A, 50V, Do-204Al; Repetitive Peak Reverse Voltage Vishay - 05R5977 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 50V, Do-204Al; Repetitive Peak Reverse Voltage Vishay
05R5977
Standard Diode, 1A, 50V, Do-204Al; Repetitive Peak Reverse Voltage Vishay 05R5977
STANDARD DIODE, 1A, 50V, DO-204AL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-204AL RoHS Compliant: Yes

STANDARD DIODE, 1A, 50V, DO-204AL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-204AL RoHS Compliant: Yes

Supplier's Site Datasheet
Standard Diode, 1A, 50V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2044 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 50V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2044
Standard Diode, 1A, 50V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2044
STANDARD DIODE, 1A, 50V, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Product Range:- RoHS Compliant: Yes

STANDARD DIODE, 1A, 50V, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Product Range:- RoHS Compliant: Yes

Supplier's Site
Rectifier, Single, 1A, 50V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC4022 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 1A, 50V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Vishay
60AC4022
Rectifier, Single, 1A, 50V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Vishay 60AC4022
RECTIFIER, SINGLE, 1A, 50V, DO-204AL; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:30A; RoHS Compliant: Yes

RECTIFIER, SINGLE, 1A, 50V, DO-204AL; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:30A; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N4001-E3/54
Rectifiers 1N4001-E3/54
Rectifiers Vr/50V Io/1A

Rectifiers Vr/50V Io/1A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4001-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4001-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N4001-E3/54
DIODE GEN PURP 50V 1A DO204AL

DIODE GEN PURP 50V 1A DO204AL

Supplier's Site
Diode,Standard;1A;50V;DO-41;Cut-Tape - 70217642 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode,Standard;1A;50V;DO-41;Cut-Tape
70217642
Diode,Standard;1A;50V;DO-41;Cut-Tape 70217642
Features: Low Forward Voltage Drop Low Leakage Current High Forward Surge Capability Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in general purpose rectification of powersupplies, inverters, converters and freewheeling diodes application. (Note: These devices are not Q101 qualified.)

Features:

  • Low Forward Voltage Drop
  • Low Leakage Current
  • High Forward Surge Capability
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in general purpose rectification of powersupplies, inverters, converters and freewheeling diodes application. (Note: These devices are not Q101 qualified.)
Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Diodes Diodes Rectifiers Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number 1002074-1N4001-E3/54 1N4001-E3/54GICT-ND 280-1N4001-E3/54 8651870 05R5977 1N4001-E3/54 1N4001-E3/54 70217642
Product Name Diodes, Rectifiers - Single - 1N4001-E3/54 Single Diodes Through-Hole 50V 1A Diode and Rectifier Schottky Diodes & Rectifiers Standard Diode, 1A, 50V, Do-204Al; Repetitive Peak Reverse Voltage Vishay Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode,Standard;1A;50V;DO-41;Cut-Tape
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts 1.1 volts
VR 50 volts
IR 0.0050 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -50 C (-58 F)
Unlock Full Specs
to access all available technical data