DIODE GEN PURP 400V 12A DO4 Product overview: 1N3892 from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N3892 can be used for catalog matching and distributor lookup.
Rectifiers 300V 12A Fast Recovery
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FAST RECOVERY DIODE, 300V, 12A, DO-4; Repetitive Peak Reverse Voltage:300V; Average Forward Current:12A; Diode Configuration:Single
DIODE GEN PURP 400V 12A DO4
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-1N3892 | 1N3892 | 1N3892 | 20T0142 | 1N3892 |
| Product Name | 400V 12A Diode and Rectifier | Rectifiers | Fast Recovery ,300V,12A,Forward,DO-4 | Fast Recovery Diode, 300V, 12A, Do-4; Repetitive Peak Reverse Voltage Genesic Semiconductor | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | DO-4; DO-4 | |||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -65 C (-85 F) | ||||
| VF | 1.4 volts | 1.4 volts |