Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Rectifiers 200V 6A REV Leads Fast Recovery
DIODE GEN PURP REV 200V 6A DO4
FAST RECOVERY DIODE, 200V, 6A, DO-4; Repetitive Peak Reverse Voltage:200V; Average Forward Current:6A; Diode Configuration:Single
| Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 1N3881R | 1N3881R | 1N3881R | 20T0131 |
| Product Name | Fast Recovery ,200V,6A,Reverse,DO-4 | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Recovery Diode, 200V, 6A, Do-4; Repetitive Peak Reverse Voltage Genesic Semiconductor |
| Package | DO-4; DO-4 | |||
| Life Cycle Stage | Active | |||
| VF | 1.4 volts | 1.4 volts |