DIODE GP 1.2KV 100A DO205AA
Diodes - General Purpose, Power, Switching SI STND RECOV DO-8 200-1400V 100A1200PV
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
RECTIFIER, STANDARD, SINGLE, 1.2KV, 100A, DO-205AA; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:100A; Forward Voltage Max:1.5V; Diode Module Configuration:Single
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rectifiers | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | 1N3296A | 1N3296A | 1N3296A | 63T3042 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes - General Purpose, Power, Switching | Standard Recovery ,1200V,100A,Forward,DO-8 | Rectifier, Standard, Single, 1.2Kv, 100A, Do-205Aa; Repetitive Peak Reverse Voltage Genesic Semiconductor |
| Life Cycle Stage | Active | |||
| VF | 1.5 volts | 1.5 volts | ||
| Package | DO-8; DO-8 |