Vishay Precision Group Through-Hole 100V 1A Diode and Rectifier 1N4002-E3/73

Description
100V 1A Rectifier Diode, Through Hole, DO-41 Product overview: 1N4002-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4002-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100V 1A Rectifier Diode, Through Hole, DO-41 Product overview: 1N4002-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4002-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 100V 1A Diode and Rectifier - 280-1N4002-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 100V 1A Diode and Rectifier
280-1N4002-E3/73
Through-Hole 100V 1A Diode and Rectifier 280-1N4002-E3/73
100V 1A Rectifier Diode, Through Hole, DO-41 Product overview: 1N4002-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4002-E3/73 can be used for catalog matching and distributor lookup.

100V 1A Rectifier Diode, Through Hole, DO-41 Product overview: 1N4002-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4002-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N4002-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4002-E3/73GICT-ND
Single Diodes 1N4002-E3/73GICT-ND
Diode Standard 100V 1A Through Hole DO-204AL (DO-41)

Diode Standard 100V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N4002-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4002-E3/73GITB-ND
Single Diodes 1N4002-E3/73GITB-ND
Diode Standard 100V 1A Through Hole DO-204AL (DO-41)

Diode Standard 100V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N4002-E3/73 - 120525-1N4002-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4002-E3/73
120525-1N4002-E3/73
Diodes, Rectifiers - Single - 1N4002-E3/73 120525-1N4002-E3/73
Manufacturer: Vishay Win Source Part Number: 120525-1N4002-E3/73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 100V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 120525-1N4002-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4002-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4002-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers 1N4002-E3/73
DIODE GEN PURP 100V 1A DO204AL

DIODE GEN PURP 100V 1A DO204AL

Supplier's Site
Diode Rectifier, Standard, 1A, 100V, Do204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay - 29X0592 - Newark, An Avnet Company
Chicago, IL, United States
Diode Rectifier, Standard, 1A, 100V, Do204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay
29X0592
Diode Rectifier, Standard, 1A, 100V, Do204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay 29X0592
DIODE RECTIFIER, STANDARD, 1A, 100V, DO204AL, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

DIODE RECTIFIER, STANDARD, 1A, 100V, DO204AL, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site
Diode, Standard, 1A, 100V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay - 78K2074 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 100V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay
78K2074
Diode, Standard, 1A, 100V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay 78K2074
DIODE, STANDARD, 1A, 100V, DO-204AL-2; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, STANDARD, 1A, 100V, DO-204AL-2; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N4002-E3/73
Rectifiers 1N4002-E3/73
Rectifiers Vr/100V Io/1A

Rectifiers Vr/100V Io/1A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Diodes Rectifiers
Product Number 280-1N4002-E3/73 1N4002-E3/73GICT-ND 120525-1N4002-E3/73 1N4002-E3/73 29X0592 78K2074 1N4002-E3/73
Product Name Through-Hole 100V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 1N4002-E3/73 Discrete Semiconductor Products - Diodes - Rectifiers Diode Rectifier, Standard, 1A, 100V, Do204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay Diode, Standard, 1A, 100V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay Rectifiers
Package Tape and Reel DO-204AL
RoHS Compliant RoHS RoHS RoHS
IO 1 amps
Tj -50 C (-58 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data