GeneSiC Semiconductor, Inc. Rectifiers 1N3293A

Description
Rectifiers SI STND RECOV DO-8 200-1400V 100A 600PV
Datasheet
Description
Rectifiers SI STND RECOV DO-8 200-1400V 100A 600PV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rectifiers
1N3293A
Rectifiers 1N3293A
Rectifiers SI STND RECOV DO-8 200-1400V 100A 600PV

Rectifiers SI STND RECOV DO-8 200-1400V 100A 600PV

Buy Now Datasheet
Standard Recovery ,600V,100A,Forward,DO-8 - 1N3293A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Standard Recovery ,600V,100A,Forward,DO-8
1N3293A
Standard Recovery ,600V,100A,Forward,DO-8 1N3293A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Rectifier, Standard, Single, 600V, 100A, Do-205Aa; Repetitive Peak Reverse Voltage Genesic Semiconductor - 63T3036 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, Single, 600V, 100A, Do-205Aa; Repetitive Peak Reverse Voltage Genesic Semiconductor
63T3036
Rectifier, Standard, Single, 600V, 100A, Do-205Aa; Repetitive Peak Reverse Voltage Genesic Semiconductor 63T3036
RECTIFIER, STANDARD, SINGLE, 600V, 100A, DO-205AA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:100A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:DO-8; No. of Pins:2Pins RoHS Compliant: Yes

RECTIFIER, STANDARD, SINGLE, 600V, 100A, DO-205AA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:100A; Forward Voltage Max:1.5V; Diode Module Configuration:Single; Diode Case Style:DO-8; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N3293A
Discrete Semiconductor Products - Diodes - Rectifiers 1N3293A
DIODE GEN PURP 600V 100A DO205AA

DIODE GEN PURP 600V 100A DO205AA

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 1N3293A 1N3293A 63T3036 1N3293A
Product Name Rectifiers Standard Recovery ,600V,100A,Forward,DO-8 Rectifier, Standard, Single, 600V, 100A, Do-205Aa; Repetitive Peak Reverse Voltage Genesic Semiconductor Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-8; DO-8 DO-8; DO-8 DO-8
RoHS Compliant RoHS
VRRM 600 volts
Unlock Full Specs
to access all available technical data