Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE GEN PURP 600V 15A DO5
STANDARD RECOVERY, 600V, 15A, DO-5; Repetitive Peak Reverse Voltage:600V; Average Forward Current:15A; Forward Voltage Max:1.5V; Diode Module Configuration:Single
Rectifiers 600V 15A Std. Recovery
| Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1N3214 | 1N3214 | 20T0112 | 1N3214 |
| Product Name | Standard Recovery ,600V,15A,Forward,DO-5 | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Recovery, 600V, 15A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor | Rectifiers |
| Life Cycle Stage | Active |