Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 1121688-1N3893
Packaging: Bulk
Mounting Style: Chassis, Stud Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 12A
Reverse Recovery Time (trr): 200ns
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-4
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-203AA, DO-4, Stud
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: 1N3893
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.4V at 12A
Current - Reverse Leakage at Vr: 25μA at 50V
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
RECTIFIER, FAST, SINGLE, 12A, 400V, DO-203AA; Diode Module Configuration:Single
DIODE GEN PURP 600V 12A DO4
Rectifiers 400V 12A Fast Recovery
| Win Source Electronics | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1121688-1N3893 | 1N3893 | 20T0144 | 1N3893 | 1N3893 |
| Product Name | Diodes, Rectifiers - Single - 1N3893 | Fast Recovery ,400V,12A,Forward,DO-4 | Rectifier, Fast, Single, 12A, 400V, Do-203Aa; Diode Module Configuration Genesic Semiconductor | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Configuration | Single | ||||
| VF | 1.4 volts | 1.4 volts | 1.4 volts | ||
| VR | 600 volts | ||||
| IR | 0.0250 mA | ||||
| trr | 200 ns |