Microsemi Corp. Diodes, Rectifiers - Single - 1N3595-1 1N3595-1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121679-1N3595-1 Packaging: Bulk Mounting Style: Through Hole Speed: Small Signal = Diode Type: Standard Current - Average Rectified (Io): 150mA (DC) Reverse Recovery Time (trr): 3μs Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Voltage - DC Reverse (Vr) (Maximum): 125V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 200mA Current - Reverse Leakage at Vr: 1nA at 125V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121679-1N3595-1 Packaging: Bulk Mounting Style: Through Hole Speed: Small Signal = Diode Type: Standard Current - Average Rectified (Io): 150mA (DC) Reverse Recovery Time (trr): 3μs Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Voltage - DC Reverse (Vr) (Maximum): 125V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 200mA Current - Reverse Leakage at Vr: 1nA at 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N3595-1 - 1121679-1N3595-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N3595-1
1121679-1N3595-1
Diodes, Rectifiers - Single - 1N3595-1 1121679-1N3595-1
Manufacturer: Microsemi Corporation Win Source Part Number: 1121679-1N3595-1 Packaging: Bulk Mounting Style: Through Hole Speed: Small Signal = Diode Type: Standard Current - Average Rectified (Io): 150mA (DC) Reverse Recovery Time (trr): 3μs Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Voltage - DC Reverse (Vr) (Maximum): 125V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 200mA Current - Reverse Leakage at Vr: 1nA at 125V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1121679-1N3595-1
Packaging: Bulk
Mounting Style: Through Hole
Speed: Small Signal =
Diode Type: Standard
Current - Average Rectified (Io): 150mA (DC)
Reverse Recovery Time (trr): 3μs
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-204AH, DO-35, Axial
Voltage - DC Reverse (Vr) (Maximum): 125V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 200mA
Current - Reverse Leakage at Vr: 1nA at 125V

Buy Now
Sheung Wan, Hong Kong
Rectifiers
1N3595-1
Rectifiers 1N3595-1
Rectifiers Switching Diode

Rectifiers Switching Diode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1121679-1N3595-1 1N3595-1
Product Name Diodes, Rectifiers - Single - 1N3595-1 Rectifiers
Diode Type Standard
VF 1 volts
VR 125 volts
IR 1.00E-6 mA
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - FP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Schottky barrier diode - BAT54L,315 - Nexperia B.V.
Specs
Applications Switching
Package SOD882 SOD882
RoHS Compliant RoHS
View Details
5 suppliers
Bridge Rectifiers - 36MB05A - 1128315-36MB05A - Win Source Electronics
View Details
2 suppliers