Microsemi Corp. Diodes - Zener - Single - 1N3317RB 1N3317RB

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 197350-1N3317RB Packaging: Bulk Mounting: Chassis, Stud Mount Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 10A Current - Reverse Leakage @ Vr: 10μA @ 13.7V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 2 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-5 Maximum Power Dissipation: 50W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 197350-1N3317RB Packaging: Bulk Mounting: Chassis, Stud Mount Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 10A Current - Reverse Leakage @ Vr: 10μA @ 13.7V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 2 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-5 Maximum Power Dissipation: 50W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N3317RB - 197350-1N3317RB - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N3317RB
197350-1N3317RB
Diodes - Zener - Single - 1N3317RB 197350-1N3317RB
Manufacturer: Microsemi Corporation Win Source Part Number: 197350-1N3317RB Packaging: Bulk Mounting: Chassis, Stud Mount Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 10A Current - Reverse Leakage @ Vr: 10μA @ 13.7V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 2 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-5 Maximum Power Dissipation: 50W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 197350-1N3317RB
Packaging: Bulk
Mounting: Chassis, Stud Mount
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 10A
Current - Reverse Leakage @ Vr: 10μA @ 13.7V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 2 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-5
Maximum Power Dissipation: 50W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N3317RB
Zener Diodes 1N3317RB
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 197350-1N3317RB 1N3317RB
Product Name Diodes - Zener - Single - 1N3317RB Zener Diodes
Life Cycle Stage Active
Package DO-5
VZ 18 volts
ZZT 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4472 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-B16X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
3 suppliers
Zener Diodes - 1219426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details