Vishay Precision Group Single Diodes 1N4002-E3/54

Description
Diode Standard 100V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Standard 100V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4002-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4002-E3/54GICT-ND
Single Diodes 1N4002-E3/54GICT-ND
Diode Standard 100V 1A Through Hole DO-204AL (DO-41)

Diode Standard 100V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N4002-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4002-E3/54GITR-ND
Single Diodes 1N4002-E3/54GITR-ND
Diode Standard 100V 1A Through Hole DO-204AL (DO-41)

Diode Standard 100V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7087966 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7087966
Schottky Diodes & Rectifiers 7087966
Diode 100V 1A

Diode 100V 1A

Supplier's Site
Schottky Diodes & Rectifiers - 7087966P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7087966P
Schottky Diodes & Rectifiers 7087966P
Diode 100V 1A

Diode 100V 1A

Supplier's Site
Schottky Diodes & Rectifiers - 1224866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1224866
Schottky Diodes & Rectifiers 1224866
Diode 100V 1A

Diode 100V 1A

Supplier's Site
100V 1A Diode and Rectifier - 280-1N4002-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1A Diode and Rectifier
280-1N4002-E3/54
100V 1A Diode and Rectifier 280-1N4002-E3/54
DIODE GEN PURP 100V 1A DO204AL Product overview: 1N4002-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4002-E3/54 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 1A DO204AL Product overview: 1N4002-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4002-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N4002-E3/54 - 005290-1N4002-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4002-E3/54
005290-1N4002-E3/54
Diodes, Rectifiers - Single - 1N4002-E3/54 005290-1N4002-E3/54
Manufacturer: Vishay Win Source Part Number: 005290-1N4002-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 100V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 005290-1N4002-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diodes >> Diodes - General Purpose - 1N4002-E3/54 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
1N4002-E3/54
Diodes >> Diodes - General Purpose 1N4002-E3/54
1A 100V 1.1V@1A DO-41 Diodes - General Purpose ROHS

1A 100V 1.1V@1A DO-41 Diodes - General Purpose ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N4002-E3/54
Rectifiers 1N4002-E3/54
Rectifiers Vr/100V Io/1A

Rectifiers Vr/100V Io/1A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4002-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4002-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N4002-E3/54
DIODE GEN PURP 100V 1A DO204AL

DIODE GEN PURP 100V 1A DO204AL

Supplier's Site
Diode,Standard;1A;100V;DO-41;Cut-Tape - 70217529 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode,Standard;1A;100V;DO-41;Cut-Tape
70217529
Diode,Standard;1A;100V;DO-41;Cut-Tape 70217529
Features: Low Forward Voltage Drop Low Leakage Current High Forward Surge Capability Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in general purpose rectification of powersupplies, inverters, converters and freewheeling diodes application. (Note: These devices are not Q101 qualified.)

Features:

  • Low Forward Voltage Drop
  • Low Leakage Current
  • High Forward Surge Capability
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in general purpose rectification of powersupplies, inverters, converters and freewheeling diodes application. (Note: These devices are not Q101 qualified.)
Supplier's Site
Standard Diode, 1A, 100V, Do-204Al; Repetitive Peak Reverse Voltage Vishay - 05R5979 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 100V, Do-204Al; Repetitive Peak Reverse Voltage Vishay
05R5979
Standard Diode, 1A, 100V, Do-204Al; Repetitive Peak Reverse Voltage Vishay 05R5979
STANDARD DIODE, 1A, 100V, DO-204AL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-204ALRoHS Compliant: Yes

STANDARD DIODE, 1A, 100V, DO-204AL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-204ALRoHS Compliant: Yes

Supplier's Site
Standard Diode, 1A, 100V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2073 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 100V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2073
Standard Diode, 1A, 100V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2073
STANDARD DIODE, 1A, 100V, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

STANDARD DIODE, 1A, 100V, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Single, 1A, 100V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC4024 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 1A, 100V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Vishay
60AC4024
Rectifier, Single, 1A, 100V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Vishay 60AC4024
RECTIFIER, SINGLE, 1A, 100V, DO-204AL; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:30A;RoHS Compliant: Yes

RECTIFIER, SINGLE, 1A, 100V, DO-204AL; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:30A;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Rectifiers Diodes General Purpose Diodes Rectifiers Rectifiers Rectifiers Diodes Diodes
Product Number 1N4002-E3/54GICT-ND 7087966 7087966P 280-1N4002-E3/54 005290-1N4002-E3/54 1N4002-E3/54 1N4002-E3/54 1N4002-E3/54 70217529 05R5979 78K2073
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 100V 1A Diode and Rectifier Diodes, Rectifiers - Single - 1N4002-E3/54 Diodes >> Diodes - General Purpose Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode,Standard;1A;100V;DO-41;Cut-Tape Standard Diode, 1A, 100V, Do-204Al; Repetitive Peak Reverse Voltage Vishay Standard Diode, 1A, 100V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Do-204al DO-204AL Tape & Reel (TR) DO-41 DO-204AL DO-41 DO-41
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts 1.1 volts 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data