GeneSiC Semiconductor, Inc. Standard Recovery, 800V, 12A, Do-4; Repetitive Peak Reverse Voltage Genesic Semiconductor 1N3671A

Description
STANDARD RECOVERY, 800V, 12A, DO-4; Repetitive Peak Reverse Voltage:800V; Average Forward Current:12A; Forward Voltage Max:1.1V; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:240A RoHS Compliant: Yes
Datasheet
Description
STANDARD RECOVERY, 800V, 12A, DO-4; Repetitive Peak Reverse Voltage:800V; Average Forward Current:12A; Forward Voltage Max:1.1V; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:240A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Recovery, 800V, 12A, Do-4; Repetitive Peak Reverse Voltage Genesic Semiconductor - 20T0114 - Newark, An Avnet Company
Chicago, IL, United States
Standard Recovery, 800V, 12A, Do-4; Repetitive Peak Reverse Voltage Genesic Semiconductor
20T0114
Standard Recovery, 800V, 12A, Do-4; Repetitive Peak Reverse Voltage Genesic Semiconductor 20T0114
STANDARD RECOVERY, 800V, 12A, DO-4; Repetitive Peak Reverse Voltage:800V; Average Forward Current:12A; Forward Voltage Max:1.1V; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:240A RoHS Compliant: Yes

STANDARD RECOVERY, 800V, 12A, DO-4; Repetitive Peak Reverse Voltage:800V; Average Forward Current:12A; Forward Voltage Max:1.1V; Diode Module Configuration:Single; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:240A RoHS Compliant: Yes

Supplier's Site
Standard Recovery ,800V,12A,Forward,DO-4 - 1N3671A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Standard Recovery ,800V,12A,Forward,DO-4
1N3671A
Standard Recovery ,800V,12A,Forward,DO-4 1N3671A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N3671A
Rectifiers 1N3671A
Rectifiers 800V 12A Std. Recovery

Rectifiers 800V 12A Std. Recovery

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N3671A
Discrete Semiconductor Products - Diodes - Rectifiers 1N3671A
DIODE GEN PURP 800V 12A DO4

DIODE GEN PURP 800V 12A DO4

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 20T0114 1N3671A 1N3671A 1N3671A
Product Name Standard Recovery, 800V, 12A, Do-4; Repetitive Peak Reverse Voltage Genesic Semiconductor Standard Recovery ,800V,12A,Forward,DO-4 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data