Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 141150-1N3768R
Packaging: Bulk
Mounting: Chassis, Stud Mount
Diode Type: Standard, Reverse Polarity
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 35A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 35A
Current - Reverse Leakage @ Vr: 10μA @ 50V
Operating Temperature - Junction: -65°C to 190°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-5
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 100
DIODE GEN PURP REV 1KV 35A DO5 Product overview: 1N3768R from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 35A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N3768R can be used for catalog matching and distributor lookup.
DIODE GEN PURP REV 1KV 35A DO5
Rectifiers 1000V 35A REV Leads Std. Recovery
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
STANDARD RECOVERY, 1000V, 35A, DO-5; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:35A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | 141150-1N3768R | 280-1N3768R | 1N3768R | 1N3768R | 1N3768R | 20T0125 |
| Product Name | Diodes, Rectifiers - Single - 1N3768R | 1KV 35A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Standard Recovery ,1000V,35A,Reverse,DO-5 | Standard Recovery, 1000V, 35A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor |
| Diode Type | Standard, Reverse Polarity | |||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | |||
| VR | 1000 volts | |||||
| IR | 0.0100 mA | |||||
| Tj | -65 to 190 C (-85 to 374 F) | -65 C (-85 F) | ? to 190 C (? to 374 F) |