Manufacturer: Comchip Technology
Win Source Part Number: 096962-1N4001-G
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Quantity per package: 5k pcs
Diode Standard 50V 1A Through Hole DO-41
Diode Standard 50V 1A Through Hole DO-41
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 096962-1N4001-G | 641-1310-1-ND | 1N4001-G |
| Product Name | Diodes, Rectifiers - Single - 1N4001-G | Single Diodes | Rectifiers |
| Diode Type | Standard | ||
| VF | 1.1 volts | ||
| VR | 50 volts |