VAST STOCK CO., LIMITED Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| Rectifiers 100V 60A REV Leads Std. Recovery | |
| Rectifiers 100V 60A Std. Recovery | |
| Rectifiers 150V 60A REV Leads Std. Recovery | |
| Rectifiers 150V 60A Std. Recovery | |
| Rectifiers 200V 12A REV Leads Std. Recovery | |
| Rectifiers 200V 12A Std. Recovery | |
| Rectifiers 200V 60A REV Leads Std. Recovery | |
| Rectifiers 200V 60A Std. Recovery | |
| Rectifiers 300V 60A REV Leads Std. Recovery | |
| Rectifiers 300V 60A Std. Recovery | |
| Rectifiers 400V 12A REV Leads Std. Recovery | |
| Rectifiers 400V 12A Std. Recovery | |
| Rectifiers 400V 60A REV Leads Std. Recovery | |
| Rectifiers 400V 60A Std. Recovery | |
| Rectifiers 500V 60A REV Leads Std. Recovery | |
| Rectifiers 500V 60A Std. Recovery | |
| Rectifiers 50V 15A REV Leads Std. Recovery | |
| Rectifiers 50V 15A Std. Recovery | |
| Rectifiers 50V 60A REV Leads Std. Recovery | |
| Rectifiers 50V 60A Std. Recovery | |
| Rectifiers 600V 12A REV Leads Std. Recovery | |
| Rectifiers 600V 12A Std. Recovery | |
| Rectifiers 600V 60A REV Leads Std. Recovery | |
| Rectifiers 600V 60A Std. Recovery | |
| Rectifiers Rectifier | |
| Schottky Diodes & Rectifiers 1.0A 20V SCHOTTKY R- 1 | |
| Schottky Diodes & Rectifiers 1.0A 30V SCHOTTKY R- 1 | |
| Schottky Diodes & Rectifiers 1.0A 40V SCHOTTKY R- 1 | |
| Schottky Diodes & Rectifiers Sch Barr Rect 1.0A,20V | |
| Schottky Diodes & Rectifiers Sch Barr Rect 1.0A,40V | |
| Zener Diodes . . | |
| Zener Diodes 1N2979C | |
| Zener Diodes 24V 520mA 80Ohm 5.0uA 18.2Vr 1750mA | |
| Zener Diodes LEADED ZENER DIODE | |
| Zener Diodes OTC Temperature Compensated Zeners | |
| Zener Diodes Zener Diodes | |
| Zener Diodes |
| << Prev | Next >> |