Microsemi Corp. Diodes - Zener - Single - 1N3347B 1N3347B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121677-1N3347B Packaging: Bulk Mounting Style: Chassis, Stud Mount Tolerance: ±5% Voltage - Zener (Nom) (Vz): 160V Categories: Discrete Semiconductor Products Supplier Device Package: DO-5 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.nainasemi.com Manufacturer Package: DO-203AB, DO-5, Stud Impedance (Maximum) (Zzt): 80 Ohms Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: 1N3347 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 50W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 10A Current - Reverse Leakage at Vr: 10μA at 121.6V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121677-1N3347B Packaging: Bulk Mounting Style: Chassis, Stud Mount Tolerance: ±5% Voltage - Zener (Nom) (Vz): 160V Categories: Discrete Semiconductor Products Supplier Device Package: DO-5 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.nainasemi.com Manufacturer Package: DO-203AB, DO-5, Stud Impedance (Maximum) (Zzt): 80 Ohms Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: 1N3347 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 50W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 10A Current - Reverse Leakage at Vr: 10μA at 121.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N3347B - 1121677-1N3347B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N3347B
1121677-1N3347B
Diodes - Zener - Single - 1N3347B 1121677-1N3347B
Manufacturer: Microsemi Corporation Win Source Part Number: 1121677-1N3347B Packaging: Bulk Mounting Style: Chassis, Stud Mount Tolerance: ±5% Voltage - Zener (Nom) (Vz): 160V Categories: Discrete Semiconductor Products Supplier Device Package: DO-5 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.nainasemi.com Manufacturer Package: DO-203AB, DO-5, Stud Impedance (Maximum) (Zzt): 80 Ohms Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: 1N3347 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 50W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 10A Current - Reverse Leakage at Vr: 10μA at 121.6V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1121677-1N3347B
Packaging: Bulk
Mounting Style: Chassis, Stud Mount
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 160V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-5
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.nainasemi.com
Manufacturer Package: DO-203AB, DO-5, Stud
Impedance (Maximum) (Zzt): 80 Ohms
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: 1N3347
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 50W
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 10A
Current - Reverse Leakage at Vr: 10μA at 121.6V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
1N3347B
Zener Diodes 1N3347B
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1121677-1N3347B 1N3347B
Product Name Diodes - Zener - Single - 1N3347B Zener Diodes
VZ 160 volts
Unlock Full Specs
to access all available technical data