Microsemi Corp. Diodes - Zener - Single - 1N3312B 1N3312B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 134886-1N3312B Packaging: Bulk Mounting: Chassis, Stud Mount Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 10A Current - Reverse Leakage @ Vr: 10μA @ 9.9V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 1.1 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-5 Maximum Power Dissipation: 50W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 134886-1N3312B Packaging: Bulk Mounting: Chassis, Stud Mount Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 10A Current - Reverse Leakage @ Vr: 10μA @ 9.9V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 1.1 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-5 Maximum Power Dissipation: 50W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N3312B - 134886-1N3312B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N3312B
134886-1N3312B
Diodes - Zener - Single - 1N3312B 134886-1N3312B
Manufacturer: Microsemi Corporation Win Source Part Number: 134886-1N3312B Packaging: Bulk Mounting: Chassis, Stud Mount Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 10A Current - Reverse Leakage @ Vr: 10μA @ 9.9V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 1.1 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-5 Maximum Power Dissipation: 50W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 134886-1N3312B
Packaging: Bulk
Mounting: Chassis, Stud Mount
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 10A
Current - Reverse Leakage @ Vr: 10μA @ 9.9V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 1.1 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-5
Maximum Power Dissipation: 50W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N3312B
Zener Diodes 1N3312B
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 134886-1N3312B 1N3312B
Product Name Diodes - Zener - Single - 1N3312B Zener Diodes
Life Cycle Stage Active
Package DO-5
VZ 13 volts
ZZT 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4742A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers
Zener Diodes - 1221228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4494 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details