Vishay Precision Group Single Diodes 1N4001E-E3/54

Description
Diode Standard 50V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Standard 50V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-1N4001E-E3/54CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 50V 1A Through Hole DO-204AL (DO-41)

Diode Standard 50V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 112-1N4001E-E3/54TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 50V 1A Through Hole DO-204AL (DO-41)

Diode Standard 50V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
50V 1A Diode and Rectifier - 280-1N4001E-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 1A Diode and Rectifier
280-1N4001E-E3/54
50V 1A Diode and Rectifier 280-1N4001E-E3/54
Diode 50V 1A 2-Pin DO-204AL T/R Product overview: 1N4001E-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4001E-E3/54 can be used for catalog matching and distributor lookup.

Diode 50V 1A 2-Pin DO-204AL T/R Product overview: 1N4001E-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4001E-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4001E-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4001E-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N4001E-E3/54
DIODE GEN PURP 50V 1A DO204AL

DIODE GEN PURP 50V 1A DO204AL

Supplier's Site
Diode, Standard, 1A, 50V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay - 18X0081 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 50V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay
18X0081
Diode, Standard, 1A, 50V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay 18X0081
DIODE, STANDARD, 1A, 50V, DO-204AL-2; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, STANDARD, 1A, 50V, DO-204AL-2; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Standard, 1A, 50V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2052 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 50V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2052
Diode, Standard, 1A, 50V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2052
DIODE, STANDARD, 1A, 50V, DO-204AL-2, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, STANDARD, 1A, 50V, DO-204AL-2, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N4001E-E3/54
Rectifiers 1N4001E-E3/54
Rectifiers Vr/50V Io/1A

Rectifiers Vr/50V Io/1A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Diodes Rectifiers
Product Number 112-1N4001E-E3/54CT-ND 280-1N4001E-E3/54 1N4001E-E3/54 18X0081 1N4001E-E3/54
Product Name Single Diodes 50V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode, Standard, 1A, 50V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay Rectifiers
Tj -50 to 150 C (-58 to 302 F) -50 C (-58 F)
Package Tape and Reel DO-204AL
RoHS Compliant RoHS RoHS
IO 1 amps
Unlock Full Specs
to access all available technical data